Vishay Intertechnology, Inc. Tantulum Capacitors 138D826X0075F2E3

Description
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
Request a Quote
Description
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wet tantalum capacitor with hermetic silver case, rated for 75 V DC at +85 °C and 50 V DC at +125 °C, with a capacitance of 82 μF and ±20% tolerance, packaged in case F with 100% tin terminations (RoHS-compliant), measuring 0.281 ± 0.016 inches in diameter and 0.785 ± 0.016 inches in length, designed to meet MIL-PRF-39006/9/21 performance requirements and capable of withstanding a 2000-hour life test at rated voltage and +85 °C or +125 °C.

Datasheet Summary
Powered by GS/AI

Wet tantalum capacitor with hermetic silver case, rated for 75 V DC at +85 °C and 50 V DC at +125 °C, with a capacitance of 82 μF and ±20% tolerance, packaged in case F with 100% tin terminations (RoHS-compliant), measuring 0.281 ± 0.016 inches in diameter and 0.785 ± 0.016 inches in length, designed to meet MIL-PRF-39006/9/21 performance requirements and capable of withstanding a 2000-hour life test at rated voltage and +85 °C or +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-138D826X0075F2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-138D826X0075F2E3
Tantulum Capacitors 3148-138D826X0075F2E3
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed

Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-138D826X0075F2E3
Product Name Tantulum Capacitors
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
10UF 25V Capacitor - 59-T491D106K025AS-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers