Wet tantalum capacitor with axial leads, hermetically sealed in a silver case, rated for 50 V DC at +85 °C with a capacitance of 8.2 µF and ±20% tolerance, case code T, and 100% tin terminations (RoHS-compliant); operates from -55 °C to +85 °C (to +125 °C with voltage derating); maximum ESR is 45 mΩ at 120 Hz and +25 °C; maximum RMS ripple current is 410 mA at 120 Hz; dimensions are 0.375 in ± 0.016 in diameter by 1.062 in ± 0.023 in length, with 0.0253 in ± 0.002 in diameter solderable leads; conforms to MIL-PRF-39006/9/21 performance requirements.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D826X0050T2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |