Wet tantalum capacitors with silver case, hermetically sealed, in case code K, rated at 125 V DC, 80 μF capacitance, and ±10 % tolerance, with 100 % tin terminations and high temperature film insulation. Operates from -55 °C to +85 °C, with voltage derating to +125 °C. Physical dimensions are 0.375 in diameter and 1.062 in length, with 2.250 in lead length. Rated for a 2000-hour life test at +85 °C or +125 °C with rated voltage.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D806X9125K2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |