Vishay Precision Group Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay 138-2-0-103

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay - 20M1719 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay
20M1719
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay 20M1719
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1719
Product Name Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers