Vishay Precision Group Potentiometers 138-0-0-103

Description
Vishay 138-0-0-103 Potentiometer
Request a Quote Datasheet
Description
Vishay 138-0-0-103 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509561
Potentiometers 8509561
Vishay 138-0-0-103 Potentiometer

Vishay 138-0-0-103 Potentiometer

Supplier's Site
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in - 70219064 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in
70219064
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in 70219064
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in

Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in

Supplier's Site
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay - 20M1718 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay
20M1718
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay 20M1718
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:138 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 8509561 70219064 20M1718
Product Name Potentiometers Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Vishay
Mounting / Packaging Solder lug Panel Mount (Bushing); ThroughHole Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers