Res Wirewound POT 1K Ohm 10% 2W 1Turn 6.34mm Panel
Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in
| ASAP Semiconductor LLC | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 138-0-0-102 | 70219063 |
| Product Name | Res Wirewound POT 1K Ohm 10% 2W 1Turn 6.34mm Panel | Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.2497in |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); ThroughHole |
| Tolerance | 10 +/- % | 10 +/- % |
| Power Rating | 2 watts | |
| Technology / Construction | Conductive Plastic |