Vishay Intertechnology, Inc. Tantalum Capacitors 135D826X9125K6

Description
82µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.8Ohm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1254-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1254-ND
Tantalum Capacitors 718-1254-ND
82µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.8Ohm

82µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 135D826X9125K6 - 760391-135D826X9125K6 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 135D826X9125K6
760391-135D826X9125K6
Tantalum Capacitors - 135D826X9125K6 760391-135D826X9125K6
Manufacturer: Vishay Sprague Win Source Part Number: 760391-135D826X9125K 6 Series: 135D Packaging: Tray Type: Hermetically Sealed Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C Features: Wet Tantalum Package: Axial Capacitance: 82μF Tolerance: ±10% ESR (Equivalent Series Resistance): 2.8 Ohm Manufacturer Size Code: K Family Name: 135D Categories: Capacitors Dimension: 0.390" Dia x 1.062" L (9.91mm x 26.97mm) Voltage Rating DC: 125V Alternative Parts (Cross-Reference): 135D826X9125K6E3; 135D826X5125K3E3; 135D826X5125K6E3; Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: United States of America, Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 760391-135D826X9125K6
Series: 135D
Packaging: Tray
Type: Hermetically Sealed
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C
Features: Wet Tantalum
Package: Axial
Capacitance: 82μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 2.8 Ohm
Manufacturer Size Code: K
Family Name: 135D
Categories: Capacitors
Dimension: 0.390" Dia x 1.062" L (9.91mm x 26.97mm)
Voltage Rating DC: 125V
Alternative Parts (Cross-Reference): 135D826X9125K6E3; 135D826X5125K3E3; 135D826X5125K6E3;
Introduction Date: October 12, 2006
ECCN: EAR99
Country of Origin: United States of America, Israel
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
82 uF 125 V Capacitor
59-135D826X9125K6
82 uF 125 V Capacitor 59-135D826X9125K6
Tantalum Capacitor, 82 uF, 125 V, ± 10%, -55 °C, 200 °C, Axial Leaded Product overview: 135D826X9125K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D826X9125K6 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 82 uF, 125 V, ± 10%, -55 °C, 200 °C, Axial Leaded Product overview: 135D826X9125K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D826X9125K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 135D826X9125K6 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
135D826X9125K6
Tantalum Capacitors 135D826X9125K6
CAP TANT 82UF 10% 125V AXIAL

CAP TANT 82UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D826X9125K6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
135D826X9125K6
Capacitors - Tantalum Capacitors 135D826X9125K6
CAP TANT 82UF 10% 125V AXIAL

CAP TANT 82UF 10% 125V AXIAL

Supplier's Site
Tantalum Capacitors - 135D826X9125K6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D826X9125K6
Tantalum Capacitors 135D826X9125K6
CAP TANT 82UF 10% 125V AXIAL

CAP TANT 82UF 10% 125V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 82Uf, 125V, Axial 10%; Capacitance Vishay - 79R4247 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf, 125V, Axial 10%; Capacitance Vishay
79R4247
Tantalum Capacitor, 82Uf, 125V, Axial 10%; Capacitance Vishay 79R4247
TANTALUM CAPACITOR, 82UF, 125V, AXIAL 10%; Capacitance:82µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.8ohm; Failure Rate:-; Ripple Current:1.9A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 82UF, 125V, AXIAL 10%; Capacitance:82µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.8ohm; Failure Rate:-; Ripple Current:1.9A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1254-ND 760391-135D826X9125K6 59-135D826X9125K6 135D826X9125K6 135D826X9125K6 135D826X9125K6 79R4247
Product Name Tantalum Capacitors Tantalum Capacitors - 135D826X9125K6 82 uF 125 V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 82Uf, 125V, Axial 10%; Capacitance Vishay
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105K035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details