Vishay Intertechnology, Inc. 82uF 75V Capacitor 135D826X9075F6

Description
Cap Tant Wet 82uF 75V 10% (7.93 X 17.88mm) Axial Plastic Tray Product overview: 135D826X9075F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D826X9075F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 82uF 75V 10% (7.93 X 17.88mm) Axial Plastic Tray Product overview: 135D826X9075F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D826X9075F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82uF 75V Capacitor
59-135D826X9075F6
82uF 75V Capacitor 59-135D826X9075F6
Cap Tant Wet 82uF 75V 10% (7.93 X 17.88mm) Axial Plastic Tray Product overview: 135D826X9075F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D826X9075F6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 82uF 75V 10% (7.93 X 17.88mm) Axial Plastic Tray Product overview: 135D826X9075F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D826X9075F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1266-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1266-ND
Tantalum Capacitors 718-1266-ND
82µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.5Ohm

82µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D826X9075F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D826X9075F6
Capacitors - Tantalum Capacitors 135D826X9075F6
CAP TANT 82UF 10% 75V AXIAL

CAP TANT 82UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - 135D826X9075F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D826X9075F6
Tantalum Capacitors 135D826X9075F6
CAP TANT 82UF 10% 75V AXIAL

CAP TANT 82UF 10% 75V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-135D826X9075F6 718-1266-ND 135D826X9075F6 135D826X9075F6
Product Name 82uF 75V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 82 microF 82 microF 82 microF 82 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitor, Tantalum;10uF;TDC Series;Radial;Case E;+/-10%;50V;65VDC;0.125In.;0.5 - 70186165 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers