Vishay Intertechnology, Inc. Tantalum Capacitors 135D826X9050T6

Description
82µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D826X9050T6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D826X9050T6-ND
Tantalum Capacitors 135D826X9050T6-ND
82µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm

82µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D826X9050T6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D826X9050T6
Capacitors - Tantalum Capacitors 135D826X9050T6
CAP TANT 82UF 10% 50V AXIAL

CAP TANT 82UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D826X9050T6-ND 135D826X9050T6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details