Vishay Intertechnology, Inc. Tantalum Capacitors 135D826X9015C6

Description
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D826X9015C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D826X9015C6-ND
Tantalum Capacitors 135D826X9015C6-ND
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm

82µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D826X9015C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D826X9015C6
Capacitors - Tantalum Capacitors 135D826X9015C6
CAP TANT 82UF 10% 15V AXIAL

CAP TANT 82UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D826X9015C6-ND 135D826X9015C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers