Vishay Intertechnology, Inc. Tantalum Capacitors 135D687X9025K6

Description
680µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.2Ohm
Request a Quote Datasheet
Description
680µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D687X9025K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D687X9025K6-ND
Tantalum Capacitors 135D687X9025K6-ND
680µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.2Ohm

680µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D687X9025K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D687X9025K6
Capacitors - Tantalum Capacitors 135D687X9025K6
CAP TANT 680UF 10% 25V AXIAL

CAP TANT 680UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D687X9025K6-ND 135D687X9025K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details