Vishay Intertechnology, Inc. Tantalum Capacitors 135D687X9015T2

Description
680µF Hermetically Sealed Tantalum Capacitors 15V Axial 1.8Ohm
Request a Quote Datasheet
Description
680µF Hermetically Sealed Tantalum Capacitors 15V Axial 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D687X9015T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D687X9015T2-ND
Tantalum Capacitors 135D687X9015T2-ND
680µF Hermetically Sealed Tantalum Capacitors 15V Axial 1.8Ohm

680µF Hermetically Sealed Tantalum Capacitors 15V Axial 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D687X9015T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D687X9015T2
Capacitors - Tantalum Capacitors 135D687X9015T2
CAP TANT 680UF 10% 15V AXIAL

CAP TANT 680UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D687X9015T2-ND 135D687X9015T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details