Vishay Intertechnology, Inc. Tantalum Capacitors 135D686X9060T2

Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D686X9060T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D686X9060T2-ND
Tantalum Capacitors 135D686X9060T2-ND
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm

68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D686X9060T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D686X9060T2
Capacitors - Tantalum Capacitors 135D686X9060T2
CAP TANT 68UF 10% 60V AXIAL

CAP TANT 68UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D686X9060T2-ND 135D686X9060T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers