Vishay Intertechnology, Inc. Tantalum Capacitors 135D686X9030F6

Description
68µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.9Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D686X9030F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D686X9030F6-ND
Tantalum Capacitors 135D686X9030F6-ND
68µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.9Ohm

68µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D686X9030F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D686X9030F6
Capacitors - Tantalum Capacitors 135D686X9030F6
CAP TANT 68UF 10% 30V AXIAL

CAP TANT 68UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D686X9030F6-ND 135D686X9030F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers