Vishay Intertechnology, Inc. Tantalum Capacitors 135D686X9025C6

Description
68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1265-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1265-ND
Tantalum Capacitors 718-1265-ND
68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm

68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 135D686X9025C6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D686X9025C6
Tantalum Capacitors 135D686X9025C6
CAP TANT 68UF 10% 25V AXIAL

CAP TANT 68UF 10% 25V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D686X9025C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D686X9025C6
Capacitors - Tantalum Capacitors 135D686X9025C6
CAP TANT 68UF 10% 25V AXIAL

CAP TANT 68UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 4.axial 10%; Capacitance Vishay - 79R4188 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 4.axial 10%; Capacitance Vishay
79R4188
Tantalum Capacitor, 68Uf, 25V, 4.axial 10%; Capacitance Vishay 79R4188
TANTALUM CAPACITOR, 68UF, 25V, 4.AXIAL 10%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4.3ohm; Failure Rate:-; Ripple Current:850mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 25V, 4.AXIAL 10%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4.3ohm; Failure Rate:-; Ripple Current:850mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1265-ND 135D686X9025C6 135D686X9025C6 79R4188
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 4.axial 10%; Capacitance Vishay
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details