Vishay Precision Group Tantalum Capacitor, 68Uf, 100V, 2.2 Ohm, 0.2, Axial; Capacitance Vishay 135D686X0100T6

Description
TANTALUM CAPACITOR, 68UF, 100V, 2.2 OHM, 0.2, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.2ohm; Failure Rate:-; Ripple Current:1.6A; Product Length:24.13mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 68UF, 100V, 2.2 OHM, 0.2, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.2ohm; Failure Rate:-; Ripple Current:1.6A; Product Length:24.13mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf, 100V, 2.2 Ohm, 0.2, Axial; Capacitance Vishay - 08J0017 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 100V, 2.2 Ohm, 0.2, Axial; Capacitance Vishay
08J0017
Tantalum Capacitor, 68Uf, 100V, 2.2 Ohm, 0.2, Axial; Capacitance Vishay 08J0017
TANTALUM CAPACITOR, 68UF, 100V, 2.2 OHM, 0.2, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.2ohm; Failure Rate:-; Ripple Current:1.6A; Product Length:24.13mmRoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 100V, 2.2 OHM, 0.2, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.2ohm; Failure Rate:-; Ripple Current:1.6A; Product Length:24.13mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08J0017
Product Name Tantalum Capacitor, 68Uf, 100V, 2.2 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers