Vishay Intertechnology, Inc. Through-Hole 6.8 uF 125 V Capacitor 135D685X9125C6

Description
135D Series 6.8 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 135D685X9125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6.8 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D685X9125C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
135D Series 6.8 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 135D685X9125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6.8 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D685X9125C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 6.8 uF 125 V Capacitor
59-135D685X9125C6
Through-Hole 6.8 uF 125 V Capacitor 59-135D685X9125C6
135D Series 6.8 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 135D685X9125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6.8 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D685X9125C6 can be used for catalog matching and distributor lookup.

135D Series 6.8 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 135D685X9125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6.8 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D685X9125C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 135D685X9125C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D685X9125C6-ND
Tantalum Capacitors 135D685X9125C6-ND
6.8µF Hermetically Sealed Tantalum Capacitors 125V Axial 11.7Ohm

6.8µF Hermetically Sealed Tantalum Capacitors 125V Axial 11.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 135D685X9125C6 - 905282-135D685X9125C6 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 135D685X9125C6
905282-135D685X9125C6
Tantalum Capacitors - 135D685X9125C6 905282-135D685X9125C6
Manufacturer: Vishay Win Source Part Number: 905282-135D685X9125C 6 Series: 135D Operating Temperature Range: -55°C ~ 200°C Features: Hermetically Sealed Tantalum Capacitors Axial 11.7Ohm Package: Axial Package: Tray Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0020

Manufacturer: Vishay
Win Source Part Number: 905282-135D685X9125C6
Series: 135D
Operating Temperature Range: -55°C ~ 200°C
Features: Hermetically Sealed Tantalum Capacitors Axial 11.7Ohm
Package: Axial
Package: Tray
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020

Buy Now Datasheet
Tantalum Capacitors - 135D685X9125C6 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
135D685X9125C6
Tantalum Capacitors 135D685X9125C6
CAP TANT 6.8UF 10% 125V AXIAL

CAP TANT 6.8UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 135D685X9125C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
135D685X9125C6
Capacitors - Tantalum Capacitors 135D685X9125C6
CAP TANT 6.8UF 10% 125V AXIAL

CAP TANT 6.8UF 10% 125V AXIAL

Supplier's Site
Tantalum Capacitors - 135D685X9125C6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D685X9125C6
Tantalum Capacitors 135D685X9125C6
CAP TANT 6.8UF 10% 125V AXIAL

CAP TANT 6.8UF 10% 125V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-135D685X9125C6 135D685X9125C6-ND 905282-135D685X9125C6 135D685X9125C6 135D685X9125C6 135D685X9125C6
Product Name Through-Hole 6.8 uF 125 V Capacitor Tantalum Capacitors Tantalum Capacitors - 135D685X9125C6 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Through Hole Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers