560µF Hermetically Sealed Tantalum Capacitors 25V Axial
CAP TANT 560UF 10% 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 135D567X9025T6-ND | 135D567X9025T6 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 560 microF | 560 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Axial |