Vishay Intertechnology, Inc. Tantalum Capacitors 135D567X9006F6

Description
560µF Hermetically Sealed Tantalum Capacitors 6V Axial 2.5Ohm
Request a Quote Datasheet
Description
560µF Hermetically Sealed Tantalum Capacitors 6V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D567X9006F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D567X9006F6-ND
Tantalum Capacitors 135D567X9006F6-ND
560µF Hermetically Sealed Tantalum Capacitors 6V Axial 2.5Ohm

560µF Hermetically Sealed Tantalum Capacitors 6V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D567X9006F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D567X9006F6
Capacitors - Tantalum Capacitors 135D567X9006F6
CAP TANT 560UF 10% 6V AXIAL

CAP TANT 560UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D567X9006F6-ND 135D567X9006F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 560 microF 560 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details