56µF Hermetically Sealed Tantalum Capacitors 30V Axial 5.2Ohm
CAP TANT 56UF 10% 30V AXIAL Product overview: 135D566X9030C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56UF, 30V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D566X9030C6 can be used for catalog matching and distributor lookup.
CAP TANT 56UF 10% 30V AXIAL
CAP TANT 56UF 10% 30V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135D566X9030C6-ND | 59-135D566X9030C6 | 135D566X9030C6 | 135D566X9030C6 |
| Product Name | Tantalum Capacitors | 56UF 30V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |