Vishay Intertechnology, Inc. Tantalum Capacitors 135D566X9008C2

Description
56µF Hermetically Sealed Tantalum Capacitors 8V Axial 3.3Ohm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 8V Axial 3.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D566X9008C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D566X9008C2-ND
Tantalum Capacitors 135D566X9008C2-ND
56µF Hermetically Sealed Tantalum Capacitors 8V Axial 3.3Ohm

56µF Hermetically Sealed Tantalum Capacitors 8V Axial 3.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D566X9008C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D566X9008C2
Capacitors - Tantalum Capacitors 135D566X9008C2
CAP TANT 56UF 10% 8V AXIAL

CAP TANT 56UF 10% 8V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D566X9008C2-ND 135D566X9008C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details