Vishay Intertechnology, Inc. Tantalum Capacitors 135D506X9025F2

Description
50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm
Request a Quote Datasheet
Description
50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D506X9025F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D506X9025F2-ND
Tantalum Capacitors 135D506X9025F2-ND
50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm

50µF Hermetically Sealed Tantalum Capacitors 25V Axial 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D506X9025F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D506X9025F2
Capacitors - Tantalum Capacitors 135D506X9025F2
CAP TANT 50UF 10% 25V AXIAL

CAP TANT 50UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D506X9025F2-ND 135D506X9025F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 50 microF 50 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details