Vishay Intertechnology, Inc. Tantalum Capacitors 135D505X9050C2

Description
5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm
Request a Quote Datasheet
Description
5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D505X9050C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D505X9050C2-ND
Tantalum Capacitors 135D505X9050C2-ND
5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm

5µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D505X9050C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D505X9050C2
Capacitors - Tantalum Capacitors 135D505X9050C2
CAP TANT 5UF 10% 50V AXIAL

CAP TANT 5UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D505X9050C2-ND 135D505X9050C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 5 microF 5 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details