Vishay Precision Group Tantalum Capacitor, 47Uf, 125V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay 135D476X9125T6E3

Description
TANTALUM CAPACITOR, 47UF, 125V, 2.2 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.2ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Manufacturer Size Code:T RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 47UF, 125V, 2.2 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.2ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Manufacturer Size Code:T RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 125V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay - 18M0809 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 125V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay
18M0809
Tantalum Capacitor, 47Uf, 125V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay 18M0809
TANTALUM CAPACITOR, 47UF, 125V, 2.2 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.2ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Manufacturer Size Code:T RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 125V, 2.2 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:2.2ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Manufacturer Size Code:T RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M0809
Product Name Tantalum Capacitor, 47Uf, 125V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details