Vishay Intertechnology, Inc. Tantalum Capacitors 135D476X9050F2

Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial 3.7Ohm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D476X9050F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D476X9050F2-ND
Tantalum Capacitors 135D476X9050F2-ND
47µF Hermetically Sealed Tantalum Capacitors 50V Axial 3.7Ohm

47µF Hermetically Sealed Tantalum Capacitors 50V Axial 3.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D476X9050F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D476X9050F2
Capacitors - Tantalum Capacitors 135D476X9050F2
CAP TANT 47UF 10% 50V AXIAL

CAP TANT 47UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D476X9050F2-ND 135D476X9050F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers