Vishay Intertechnology, Inc. Tantalum Capacitors 135D476X9010C2

Description
47µF Hermetically Sealed Tantalum Capacitors 10V Axial 3.7Ohm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 10V Axial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D476X9010C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D476X9010C2-ND
Tantalum Capacitors 135D476X9010C2-ND
47µF Hermetically Sealed Tantalum Capacitors 10V Axial 3.7Ohm

47µF Hermetically Sealed Tantalum Capacitors 10V Axial 3.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D476X9010C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D476X9010C2
Capacitors - Tantalum Capacitors 135D476X9010C2
CAP TANT 47UF 10% 10V AXIAL

CAP TANT 47UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D476X9010C2-ND 135D476X9010C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers