Vishay Precision Group Capacitance Vishay 135D475X0100C6.

Description
Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:8.5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:100V RoHS Compliant: No
Description
Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:8.5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:100V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 28AC7070 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
28AC7070
Capacitance Vishay 28AC7070
Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:8.5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:100V RoHS Compliant: No

Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:8.5ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:100V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7070
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details