Vishay Intertechnology, Inc. Tantalum Capacitors 135D406X9075T2

Description
40µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm
Request a Quote Datasheet
Description
40µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D406X9075T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D406X9075T2-ND
Tantalum Capacitors 135D406X9075T2-ND
40µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm

40µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D406X9075T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D406X9075T2
Capacitors - Tantalum Capacitors 135D406X9075T2
CAP TANT 40UF 10% 75V AXIAL

CAP TANT 40UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D406X9075T2-ND 135D406X9075T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 40 microF 40 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details