Vishay Intertechnology, Inc. Tantalum Capacitors 135D406X9030F2

Description
40µF Hermetically Sealed Tantalum Capacitors 30V Axial 4Ohm
Request a Quote Datasheet
Description
40µF Hermetically Sealed Tantalum Capacitors 30V Axial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D406X9030F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D406X9030F2-ND
Tantalum Capacitors 135D406X9030F2-ND
40µF Hermetically Sealed Tantalum Capacitors 30V Axial 4Ohm

40µF Hermetically Sealed Tantalum Capacitors 30V Axial 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D406X9030F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D406X9030F2
Capacitors - Tantalum Capacitors 135D406X9030F2
CAP TANT 40UF 10% 30V AXIAL

CAP TANT 40UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D406X9030F2-ND 135D406X9030F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 40 microF 40 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814644 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers