Vishay Intertechnology, Inc. Tantalum Capacitors 135D397X9015F6

Description
390µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.5Ohm
Request a Quote Datasheet
Description
390µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D397X9015F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D397X9015F6-ND
Tantalum Capacitors 135D397X9015F6-ND
390µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.5Ohm

390µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D397X9015F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D397X9015F6
Capacitors - Tantalum Capacitors 135D397X9015F6
CAP TANT 390UF 10% 15V AXIAL

CAP TANT 390UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D397X9015F6-ND 135D397X9015F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 390 microF 390 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers