390µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm
CAP TANT 390UF 10% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 135D397X9010T6-ND | 135D397X9010T6 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 390 microF | 390 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Axial |