Vishay Intertechnology, Inc. Tantalum Capacitors 135D396X9100F2

Description
39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D396X9100F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D396X9100F2-ND
Tantalum Capacitors 135D396X9100F2-ND
39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm

39µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D396X9100F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D396X9100F2
Capacitors - Tantalum Capacitors 135D396X9100F2
CAP TANT 39UF 10% 100V AXIAL

CAP TANT 39UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D396X9100F2-ND 135D396X9100F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 39 microF 39 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 6933947 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers