Vishay Intertechnology, Inc. Tantalum Capacitors 135D365X9125C6

Description
3.6µF Hermetically Sealed Tantalum Capacitors 125V Axial 10Ohm
Request a Quote Datasheet
Description
3.6µF Hermetically Sealed Tantalum Capacitors 125V Axial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D365X9125C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D365X9125C6-ND
Tantalum Capacitors 135D365X9125C6-ND
3.6µF Hermetically Sealed Tantalum Capacitors 125V Axial 10Ohm

3.6µF Hermetically Sealed Tantalum Capacitors 125V Axial 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D365X9125C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D365X9125C6
Capacitors - Tantalum Capacitors 135D365X9125C6
CAP TANT 3.6UF 10% 125V AXIAL

CAP TANT 3.6UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D365X9125C6-ND 135D365X9125C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.6 microF 3.6 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K035M2D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details