Vishay Precision Group 3.6uF 125V 10 Ohm Capacitor 135D365X0125C6

Description
Cap Tant Wet 3.6uF 125V 20% (5.57 X 13.1mm) Axial 10 Ohm 200°C Tray Product overview: 135D365X0125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6uF, 125V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6uF, 125V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D365X0125C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 3.6uF 125V 20% (5.57 X 13.1mm) Axial 10 Ohm 200°C Tray Product overview: 135D365X0125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6uF, 125V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6uF, 125V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D365X0125C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6uF 125V 10 Ohm Capacitor
59-135D365X0125C6
3.6uF 125V 10 Ohm Capacitor 59-135D365X0125C6
Cap Tant Wet 3.6uF 125V 20% (5.57 X 13.1mm) Axial 10 Ohm 200°C Tray Product overview: 135D365X0125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6uF, 125V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6uF, 125V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D365X0125C6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 3.6uF 125V 20% (5.57 X 13.1mm) Axial 10 Ohm 200°C Tray Product overview: 135D365X0125C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6uF, 125V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6uF, 125V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D365X0125C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-135D365X0125C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-135D365X0125C6-ND
Tantalum Capacitors 718-135D365X0125C6-ND
135D365X0125C6

135D365X0125C6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D365X0125C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D365X0125C6
Capacitors - Tantalum Capacitors 135D365X0125C6
135D365X0125C6

135D365X0125C6

Supplier's Site
Tantalum Capacitor, 3.6Uf, 125V, 10 Ohm, 0.2, Axial; Capacitance Vishay - 08J0011 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.6Uf, 125V, 10 Ohm, 0.2, Axial; Capacitance Vishay
08J0011
Tantalum Capacitor, 3.6Uf, 125V, 10 Ohm, 0.2, Axial; Capacitance Vishay 08J0011
TANTALUM CAPACITOR, 3.6UF, 125V, 10 OHM, 0.2, AXIAL; Capacitance:3.6µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:10ohm; Failure Rate:-; Ripple Current:520mA; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 3.6UF, 125V, 10 OHM, 0.2, AXIAL; Capacitance:3.6µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:10ohm; Failure Rate:-; Ripple Current:520mA; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-135D365X0125C6 718-135D365X0125C6-ND 135D365X0125C6 08J0011
Product Name 3.6uF 125V 10 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 3.6Uf, 125V, 10 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 3.6 microF 3.6 microF 3.6 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details