Vishay Intertechnology, Inc. 330uF 50V Capacitor 135D337X9050K6

Description
330uF 50V 10% Axial Tantalum Capacitor, 1.5R ESR Product overview: 135D337X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D337X9050K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 50V 10% Axial Tantalum Capacitor, 1.5R ESR Product overview: 135D337X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D337X9050K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 50V Capacitor
59-135D337X9050K6
330uF 50V Capacitor 59-135D337X9050K6
330uF 50V 10% Axial Tantalum Capacitor, 1.5R ESR Product overview: 135D337X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D337X9050K6 can be used for catalog matching and distributor lookup.

330uF 50V 10% Axial Tantalum Capacitor, 1.5R ESR Product overview: 135D337X9050K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D337X9050K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1251-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1251-ND
Tantalum Capacitors 718-1251-ND
330µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.5Ohm

330µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 135D337X9050K6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D337X9050K6
Tantalum Capacitors 135D337X9050K6
CAP TANT 330UF 10% 50V AXIAL

CAP TANT 330UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-135D337X9050K6 718-1251-ND 135D337X9050K6
Product Name 330uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers