Vishay Intertechnology, Inc. Tantalum Capacitors 135D337X9006T2

Description
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.4Ohm
Request a Quote Datasheet
Description
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D337X9006T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D337X9006T2-ND
Tantalum Capacitors 135D337X9006T2-ND
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.4Ohm

330µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D337X9006T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D337X9006T2
Capacitors - Tantalum Capacitors 135D337X9006T2
CAP TANT 330UF 10% 6V AXIAL

CAP TANT 330UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D337X9006T2-ND 135D337X9006T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details