Vishay Precision Group Tantalum Capacitors 135D337X0050K6

Description
135D337X0050K6
Request a Quote Datasheet
Description
135D337X0050K6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-135D337X0050K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-135D337X0050K6-ND
Tantalum Capacitors 718-135D337X0050K6-ND
135D337X0050K6

135D337X0050K6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D337X0050K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D337X0050K6
Capacitors - Tantalum Capacitors 135D337X0050K6
135D337X0050K6

135D337X0050K6

Supplier's Site
Tantalum Capacitor, 330Uf, 50V, Axial 20%; Capacitance Vishay - 73H2173 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 50V, Axial 20%; Capacitance Vishay
73H2173
Tantalum Capacitor, 330Uf, 50V, Axial 20%; Capacitance Vishay 73H2173
TANTALUM CAPACITOR, 330UF, 50V, AXIAL 20%; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.9A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 330UF, 50V, AXIAL 20%; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.9A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-135D337X0050K6-ND 135D337X0050K6 73H2173
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 50V, Axial 20%; Capacitance Vishay
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TDL105M035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details