Vishay Intertechnology, Inc. Tantalum Capacitors 135D336X9050C6

Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D336X9050C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D336X9050C6-ND
Tantalum Capacitors 135D336X9050C6-ND
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm

33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm

Buy Now Datasheet
Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay - 08J0010 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay
08J0010
Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay 08J0010
CAPACITOR TANT, 33UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:700mA; Product Diameter:5.56mm RoHS Compliant: No

CAPACITOR TANT, 33UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:700mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 135D336X9050C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
135D336X9050C6
Capacitors - Tantalum Capacitors 135D336X9050C6
CAP TANT 33UF 10% 50V AXIAL

CAP TANT 33UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 135D336X9050C6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D336X9050C6
Tantalum Capacitors 135D336X9050C6
CAP TANT 33UF 10% 50V AXIAL

CAP TANT 33UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 135D336X9050C6-ND 08J0010 135D336X9050C6 135D336X9050C6
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Cornell Dubilier - 21M6361 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 1 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details