Vishay Intertechnology, Inc. Tantalum Capacitors 135D336X9050C2

Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D336X9050C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D336X9050C2-ND
Tantalum Capacitors 135D336X9050C2-ND
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm

33µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D336X9050C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D336X9050C2
Capacitors - Tantalum Capacitors 135D336X9050C2
CAP TANT 33UF 10% 50V AXIAL

CAP TANT 33UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D336X9050C2-ND 135D336X9050C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814775 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details