Vishay Intertechnology, Inc. Tantalum Capacitors 135D336X9015C6

Description
33µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D336X9015C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D336X9015C6-ND
Tantalum Capacitors 135D336X9015C6-ND
33µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm

33µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D336X9015C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D336X9015C6
Capacitors - Tantalum Capacitors 135D336X9015C6
CAP TANT 33UF 10% 15V AXIAL

CAP TANT 33UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D336X9015C6-ND 135D336X9015C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors - T491B685K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers