Vishay Intertechnology, Inc. Tantalum Capacitors 135D277X9060K2

Description
270µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.4Ohm
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D277X9060K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D277X9060K2-ND
Tantalum Capacitors 135D277X9060K2-ND
270µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.4Ohm

270µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D277X9060K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D277X9060K2
Capacitors - Tantalum Capacitors 135D277X9060K2
CAP TANT 270UF 10% 60V AXIAL

CAP TANT 270UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D277X9060K2-ND 135D277X9060K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814573 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers