Vishay Intertechnology, Inc. Tantalum Capacitors 135D277X9035K6

Description
270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D277X9035K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D277X9035K6-ND
Tantalum Capacitors 135D277X9035K6-ND
270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm

270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D277X9035K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D277X9035K6
Capacitors - Tantalum Capacitors 135D277X9035K6
CAP TANT 270UF 10% 35V AXIAL

CAP TANT 270UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D277X9035K6-ND 135D277X9035K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details