270µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm
CAP TANT 270UF 10% 25V AXIAL Product overview: 135D277X9025F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D277X9025F6 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 270UF, 25V, AXIAL 10%; Capacitance:270µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.7ohm; Failure Rate:-; Ripple Current:1.4A; Product Diameter:7.92mm RoHS Compliant: No
CAP TANT 270UF 10% 25V AXIAL
CAP TANT 270UF 10% 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1263-ND | 59-135D277X9025F6 | 79R3961 | 135D277X9025F6 | 135D277X9025F6 |
| Product Name | Tantalum Capacitors | 270UF 25V Capacitor | Tantalum Capacitor, 270Uf, 25V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |