CAPACITOR TANT, 270UF, 60V, 1.4 OHM, 0.2, AXIAL; Capacitance:270µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.4ohm; Failure Rate:-; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18M0672 |
| Product Name | Capacitor Tant, 270Uf, 60V, 1.4 Ohm, 0.2, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |