Cap Tant Wet 27uF 125V 10% (7.93 X 17.88mm) Axial 3.5 Ohm 200°C Tray Product overview: 135D276X9125F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 125V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 125V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D276X9125F6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1196025-135D276X9125
Category: Capacitors>Tantalum Capacitors
Series: 135D
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Standard Package: 1
Capacitance: 27 µF
Tolerance: ±10%
Voltage - Rated: 125 V
ESR (Equivalent Series Resistance): 3.5Ohm
Manufacturer Size Code: F
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.296" Dia x 0.641" L (7.52mm x 16.28mm)
Alternative Parts (Cross-Reference): 135D276X9125F6.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
27µF Hermetically Sealed Tantalum Capacitors 125V Axial 3.5Ohm
CAP TANT 27UF 10% 125V AXIAL
CAP TANT 27UF 10% 125V AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-135D276X9125F6 | 1196025-135D276X9125F6 | 135D276X9125F6-ND | 135D276X9125F6 | 135D276X9125F6 |
| Product Name | 27uF 125V 3.5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Capacitance Range | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 125 volts | 125 volts | 125 volts |