250µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.8Ohm
CAP TANT 250UF 10% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 135D257X9010T2-ND | 135D257X9010T2 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 250 microF | 250 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Axial |