Vishay Intertechnology, Inc. Tantalum Capacitors 135D228X9006K2

Description
2200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm
Request a Quote Datasheet
Description
2200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D228X9006K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D228X9006K2-ND
Tantalum Capacitors 135D228X9006K2-ND
2200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm

2200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D228X9006K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D228X9006K2
Capacitors - Tantalum Capacitors 135D228X9006K2
CAP TANT 2200UF 10% 6V AXIAL

CAP TANT 2200UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D228X9006K2-ND 135D228X9006K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details