220uF 75V 10% Axial Tantalum Capacitor, 1.8R ESR, 200C Product overview: 135D227X9075K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D227X9075K6 can be used for catalog matching and distributor lookup.
220µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.8Ohm
CAP TANT 220UF 10% 75V AXIAL
CAP TANT 220UF 10% 75V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-135D227X9075K6 | 718-1249-ND | 135D227X9075K6 | 135D227X9075K6 |
| Product Name | 220uF 75V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |