Vishay Intertechnology, Inc. Tantalum Capacitors 135D226X9100F6

Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1261-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1261-ND
Tantalum Capacitors 718-1261-ND
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm

22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 135D226X9100F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D226X9100F6
Tantalum Capacitors 135D226X9100F6
CAP TANT 22UF 10% 100V AXIAL

CAP TANT 22UF 10% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-1261-ND 135D226X9100F6
Product Name Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814594 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers