Vishay Intertechnology, Inc. 22uF 75V 5.1 Ohm Capacitor 135D226X9075C6

Description
Cap Tant Wet 22uF 75V 10% (5.57 X 13.1mm) Axial 5.1 Ohm 200°C Tray Product overview: 135D226X9075C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 75V, 5.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 75V, 5.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X9075C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 22uF 75V 10% (5.57 X 13.1mm) Axial 5.1 Ohm 200°C Tray Product overview: 135D226X9075C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 75V, 5.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 75V, 5.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X9075C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 75V 5.1 Ohm Capacitor
59-135D226X9075C6
22uF 75V 5.1 Ohm Capacitor 59-135D226X9075C6
Cap Tant Wet 22uF 75V 10% (5.57 X 13.1mm) Axial 5.1 Ohm 200°C Tray Product overview: 135D226X9075C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 75V, 5.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 75V, 5.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X9075C6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 22uF 75V 10% (5.57 X 13.1mm) Axial 5.1 Ohm 200°C Tray Product overview: 135D226X9075C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 75V, 5.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 75V, 5.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D226X9075C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1260-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1260-ND
Tantalum Capacitors 718-1260-ND
22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.1Ohm

22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D226X9075C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D226X9075C6
Capacitors - Tantalum Capacitors 135D226X9075C6
CAP TANT 22UF 10% 75V AXIAL

CAP TANT 22UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - 135D226X9075C6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D226X9075C6
Tantalum Capacitors 135D226X9075C6
CAP TANT 22UF 10% 75V AXIAL

CAP TANT 22UF 10% 75V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay - 34M4693 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay
34M4693
Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay 34M4693
TANTALUM CAPACITOR, 22UF, 75V, AXIAL 10%; Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.1ohm; Failure Rate:-; Ripple Current:600mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 75V, AXIAL 10%; Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.1ohm; Failure Rate:-; Ripple Current:600mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-135D226X9075C6 718-1260-ND 135D226X9075C6 135D226X9075C6 34M4693
Product Name 22uF 75V 5.1 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 22UF, 35V, 10% - 70186210 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers